EN
  • EN
  • DE

SN74ALS05ADBRE4

Part No SN74ALS05ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OPEN 6CH 1-IN 14SSOP / Inverter IC 6 Channel Open Collector 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Collector
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 54ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74ALS0
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258037-SN74ALS05ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS05ADBRE4 CAD Model

Description

SN74ALS05ADBRE4 - Texas Instruments Hex Inverters

The SN74ALS05ADBRE4 is a high-performance, hex inverter integrated circuit designed and manufactured by Texas Instruments. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its balance between speed and power consumption, making it an ideal choice for a wide range of electronic applications.

Each inverter in the SN74ALS05ADBRE4 is a single-stage design that features open-collector outputs, allowing multiple gates to be connected together for higher current capability or for wired-AND logic configurations. This functionality is particularly useful in driving capacitive or inductive loads, such as relays, solenoids, or LED displays.

The device is characterized for operation from 0°C to 70°C, which makes it suitable for commercial-grade applications. It is supplied in a 14-pin SSOP (Shrink Small Outline Package) that is both space-saving and conducive for efficient PCB layout. The small footprint of the package allows for high-density mounting and is compatible with automated surface-mount assembly processes.

Key features of the SN74ALS05ADBRE4 include:

  • Hex inverter configuration with open-collector outputs.
  • High logic-level output voltage of up to 5.5V.
  • Low power consumption characteristic of the ALS technology.
  • Capability to drive up to 10 LS-TTL loads.
  • Typical propagation delay time of 4 ns, providing high-speed operation.
  • Wide operating voltage range of 4.5V to 5.5V.

The SN74ALS05ADBRE4 is a versatile component that can be used in various digital systems, including logic level shifting, memory address drivers, bus-oriented systems, and other applications requiring high-current sink capability. Its reliability and performance are backed by Texas Instruments' commitment to quality, making it a dependable choice for designers and engineers seeking a robust inverter solution.

With its combination of features, the SN74ALS05ADBRE4 from Texas Instruments stands out as a go-to component for designing efficient and reliable digital circuits.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess