EN
  • EN
  • DE

SN74ALS02DR

Part No SN74ALS02DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gates 14-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1094854-SN74ALS02DR
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS02DR CAD Model

Description

Product Overview: SN74ALS02DR by Texas Instruments

The SN74ALS02DR is a high-quality integrated circuit produced by the renowned manufacturer, Texas Instruments. This device falls under the category of logic gates, specifically a quad 2-input NOR gate. It is designed to be used in a wide array of electronic applications ranging from consumer electronics to complex computing systems where reliable logic operations are essential.

Key Features

  • Logic Type: The SN74ALS02DR features four independent 2-input NOR gates, which are fundamental components in digital circuitry. NOR gates are a type of universal gate that can be combined to perform any logic function.
  • Package: This device comes in an SOP (Small Outline Package) with a 14-pin configuration, referred to as the DR suffix in its part number. The small footprint of the SOP package makes it suitable for space-constrained applications.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, which is typical for ALS (Advanced Low-power Schottky) logic devices, ensuring compatibility with standard TTL (Transistor-Transistor Logic) power levels.
  • Operating Temperature: The SN74ALS02DR is designed to perform reliably in a wide temperature range from 0°C to 70°C, making it versatile for use in various environments.
  • Switching Characteristics: It boasts fast switching speeds which are critical for high-speed computing and data processing tasks.

Applications

The versatility of the SN74ALS02DR allows it to be used in numerous applications such as:

  • Logic function synthesis
  • Control systems
  • Signal processing
  • Computer logic units
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS02DR is no exception. Each device is rigorously tested to ensure it meets the high standards expected from TI products. The SN74ALS02DR is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its manufacture.

In summary, the SN74ALS02DR from Texas Instruments is a reliable and efficient solution for implementing NOR logic in various electronic systems. Its compact size, high-speed operation, and adherence to quality standards make it a smart choice for designers and engineers looking for a dependable logic gate solution.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess