EN
  • EN
  • DE

SN74AHCU04RGYRG4

Part No SN74AHCU04RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14VQFN  /  Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCU
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.3V ~ 1.1V
Logic Level - High 1.7V ~ 4.4V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHCU04
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258048-SN74AHCU04RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCU04RGYRG4 CAD Model

Description

Overview of SN74AHCU04RGYRG4

The SN74AHCU04RGYRG4 is a high-speed, unbuffered hex inverter from Texas Instruments, designed for use in a wide array of electronic applications where logic inversion is required. This integrated circuit belongs to the 74AHCU family, known for its advanced high-speed CMOS technology. The device offers six independent inverter gates, which makes it a versatile component for various digital circuits.

Key Features

  • Logic Type: Hex Inverter - The device contains six individual inverter gates, providing ample capability for multiple signal inversions within a single package.
  • Operating Voltage Range: 2 V to 5.5 V - This wide range allows for compatibility with a variety of logic levels and systems, making it suitable for interfacing with both TTL and CMOS technologies.
  • High-Speed Performance: Propagation delays as low as 4.5 ns (at 5 V) ensure rapid response times for high-speed applications.
  • Low Power Consumption: The SN74AHCU04RGYRG4 is designed for low power operation, which is critical for battery-powered and power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, which allows for direct interfacing with various logic families.
  • Temperature Range: The device operates over a broad temperature range, making it suitable for industrial and automotive applications.

Package and Quality

The SN74AHCU04RGYRG4 comes in a compact VQFN (RGY) package with 14 pins, which is ideal for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and miniaturization of PCBs.

Applications

Due to its flexibility and performance, the SN74AHCU04RGYRG4 is an excellent choice for a variety of applications, including:

  • Logic level conversion
  • Signal inversion
  • Oscillator circuits
  • Waveform generation
  • Pulse shaping
  • Glitch elimination

With its robust design and reliable performance, the SN74AHCU04RGYRG4 from Texas Instruments is a go-to component for engineers and designers looking to build efficient and high-performing digital systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess