EN
  • EN
  • DE

SN74AHCT86RGYRG4

Part No SN74AHCT86RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14VQFN / XOR (Exclusive OR) IC 4 Channel 14-VQFN (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-VQFN (3.5x3.5)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHCT86
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258059-SN74AHCT86RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT86RGYRG4 CAD Model

Description

Product Overview: SN74AHCT86RGYRG4

The SN74AHCT86RGYRG4 is a high-speed, quadruple 2-input exclusive-OR gate integrated circuit (IC) from Texas Instruments, designed for use in a variety of digital applications. This device belongs to the AHCT family, which is characterized by its high-speed CMOS technology that is compatible with TTL levels. The SN74AHCT86RGYRG4 offers a perfect solution for performing the exclusive-OR function, which is fundamental in numerous digital operations such as parity generation and checking, as well as in control and data manipulation tasks.

Key Features

  • Logic Type: The IC consists of four independent 2-input exclusive-OR gates, providing users with multiple logic functions in a single package.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with standard 5V digital systems.
  • High-Speed Performance: The SN74AHCT86RGYRG4 boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Output Drive Capability: This device can drive up to 8 LSTTL loads, providing ample current for most logic-level interfacing needs.
  • Package: It comes in a compact VQFN (RGY) package, which is ideal for space-constrained applications.
  • RoHS Compliant: The product is manufactured using environmentally friendly processes and is compliant with RoHS standards, minimizing the environmental impact.

Applications

The versatility of the SN74AHCT86RGYRG4 makes it suitable for a wide range of applications, including:

  • Binary addition systems
  • Error detection and correction circuits
  • Signal gating
  • Data communication systems
  • Function generators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT86RGYRG4 is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in the field. Customers can trust in the durability and longevity of this component, which is backed by Texas Instruments' reputation as a leading manufacturer in the semiconductor industry.

In summary, the SN74AHCT86RGYRG4 from Texas Instruments is a versatile, high-performance exclusive-OR gate IC that meets the demands of modern digital systems. Its combination of speed, power efficiency, and compact packaging makes it an excellent choice for designers seeking a reliable logic solution.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess