EN
  • EN
  • DE

SN74AHCT74QDRQ1

Part No SN74AHCT74QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT74
Other Names 2156-SN74AHCT74QDRQ1,TEXTISSN74AHCT74QDRQ1,296-28866-6,SN74AHCT74QDRQ1,296-28866-1,-SN74AHCT74QDRQ1R,296-28866-2,-296-28866-1
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258327-SN74AHCT74QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT74QDRQ1 CAD Model

Description

The SN74AHCT74QDRQ1 from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit designed specifically for automotive and industrial applications. This device is part of the robust AHCT family and is characterized for operation from -40°C to 125°C, making it suitable for harsh environments.

Key Features

  • Operating Voltage: The SN74AHCT74QDRQ1 operates at a wide range of supply voltages from 4.5 V to 5.5 V, accommodating typical automotive voltage requirements.
  • Logic Levels: With TTL-compatible inputs, this device can interface with TTL logic levels while providing CMOS-level output drive at a low voltage, ensuring compatibility with mixed-technology systems.
  • Dual Flip-Flops: The device contains two independent D-type flip-flops with individual clear and preset functions for each flip-flop, providing flexibility in system design.
  • Positive-Edge Triggering: Transitions on the input data are captured at the rising edge of the clock signal, ensuring reliable synchronization in digital circuits.
  • Automotive Grade: Designed to meet the demanding requirements of automotive applications, this device is AEC-Q100 qualified.
  • Robust Packaging: Offered in an 8-pin SOIC package (suffix QDRQ1), it is designed for optimal thermal conduction and space-saving on printed circuit boards.

Applications

The SN74AHCT74QDRQ1 is ideal for a variety of applications within the automotive sector, such as engine control units, body electronics, infotainment systems, and more. Its robust design also makes it suitable for industrial applications that require high reliability and performance under extreme conditions.

Quality and Reliability

As with all Texas Instruments products, the SN74AHCT74QDRQ1 is manufactured to the highest quality standards. Its design and production adhere to strict quality control processes, ensuring consistent performance and reliability for critical automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3664 $51.2960
335+ $0.3006 $100.7010
520+ $0.2912 $151.4240
710+ $0.2818 $200.0780
920+ $0.2725 $250.7000
1,230+ $0.2443 $300.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess