EN
  • EN
  • DE

SN74AHCT595PWRG3

Part No SN74AHCT595PWRG3
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 16-TSSOP  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHCT595
Other Names 296-40539-6,2156-SN74AHCT595PWRG3,-296-40539-1,SN74AHCT595PWRG3,TEXTISSN74AHCT595PWRG3,296-40539-1,296-40539-2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257129-SN74AHCT595PWRG3
Ultra Librarian 3D Model Ultra Librarian SN74AHCT595PWRG3 CAD Model

Description

Product Overview: SN74AHCT595PWRG3

The SN74AHCT595PWRG3 is a high-performance, 8-bit shift registers with output latches from Texas Instruments, designed to provide an optimal solution for serial-to-parallel data conversion and storage. This integrated circuit is a member of the 74AHCT family, which is well-known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels, while operating at CMOS voltage levels for reduced power consumption.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The device allows for the conversion of serial data into parallel form, making it easier to interface with microcontrollers and other digital systems.
  • Wide Operating Voltage: It operates over a broad voltage range from 4.5 V to 5.5 V, making it versatile for various applications.
  • High-Current Output Drive: Capable of driving up to ±8 mA at 5 V, it can directly drive LEDs and other output devices without additional current-limiting components.
  • Edge-Triggered Clock: A positive-edge triggered clock (SHCP) and a clear (SRCLR) input allow for precise timing and control over the data shifting process.
  • Output Latch: An output enable (OE) input and a latch (STCP) allow the user to control when the data is presented at the output ports.
  • Low Power Consumption: The 74AHCT technology ensures low power dissipation, making it suitable for power-sensitive applications.
  • High Noise Immunity: Characterized by its high noise immunity and fast propagation delays, the SN74AHCT595PWRG3 is reliable in electrically noisy environments.

Applications

The SN74AHCT595PWRG3 is ideal for a wide range of applications, including:

  • Digital signal processing
  • LED displays and LED panel control
  • Data acquisition systems
  • Industrial controls
  • Microcontroller interface

Package and Quality

Supplied in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74AHCT595PWRG3 is designed for surface-mount technology (SMT), ensuring a compact footprint on printed circuit boards (PCBs). Texas Instruments is committed to high-quality manufacturing and reliability, making this product suitable for commercial and industrial-grade applications.

With its combination of flexibility, performance, and power efficiency, the SN74AHCT595PWRG3 from Texas Instruments is an excellent choice for designers looking to implement efficient data handling and storage in their digital systems.

You May Also Be Interested in

Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2829 $50.9220
380+ $0.2650 $100.7000
590+ $0.2561 $151.0990
840+ $0.2382 $200.0880
1,095+ $0.2292 $250.9740
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,060 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess