The SN74AHCT594PWRG4 is a high-performance, 8-bit shift registers that features the exceptional quality and reliability Texas Instruments is known for. This integrated circuit is a part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology. It is designed to meet the increasing demand for the synchronization of data in communication, computing, and data acquisition systems.
Key Features
- Logic Type: 8-bit Shift Register
- Output Type: 3-State
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Packaging: TSSOP (Thin Shrink Small Outline Package)
- Pin Count: 16 pins
- Functionality: The device features a serial input (DS) and a serial standard output (Q7') for cascading. It also includes an asynchronous reset (MR) input and a clock input (CP).
Applications
The SN74AHCT594PWRG4 is suitable for a wide range of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Sequential operations
- Digital signal processing
- Automotive systems
- Industrial controls
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN74AHCT594PWRG4 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance under various environmental conditions. The product is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.
Support and Resources
For design engineers and project managers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This aids in the rapid integration of the SN74AHCT594PWRG4 into your designs, ensuring a smooth development process from prototype to production.