Product Overview: SN74AHCT367PW by Texas Instruments
The SN74AHCT367PW is an advanced high-speed CMOS (AHCT) logic device from Texas Instruments, designed to meet the requirements of high-performance data transmission systems. This integrated circuit features hex non-inverting buffers with three-state outputs, making it an essential component for interfacing and bus-driving applications where it can drive both heavy loads and provide a high degree of signal integrity.
Key Features
- Logic Type: Hex Buffers/Drivers with 3-State Outputs
- Operating Voltage: 4.5 V to 5.5 V, compatible with TTL levels
- Output Drive Capability: ±8 mA at 5 V, suitable for driving heavy loads
- Package: 16-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint
- Temperature Range: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions
Performance and Quality
The SN74AHCT367PW is characterized by its high noise immunity and low power consumption, which is typical of the AHCT family. It is designed to operate at a high speed, with a typical propagation delay time of only 8.5 ns, ensuring swift and efficient data handling in your circuit designs.
Quality and reliability are hallmarks of Texas Instruments products, and the SN74AHCT367PW is no exception. It is fabricated using silicon-gate technology, which provides improved performance over traditional CMOS devices. The device is also rigorously tested to meet or exceed industry standards for performance and reliability.
Applications
The versatility of the SN74AHCT367PW makes it suitable for a broad range of applications, including:
- Bus driver/receiver systems
- Memory address drivers
- Buffer memory address registers
- Data transmission systems
- Live insertion and high-drive applications
With its robust design and high functionality, the SN74AHCT367PW from Texas Instruments is an excellent choice for designers seeking a reliable and efficient hex buffer/driver solution.