EN
  • EN
  • DE

SN74AHCT32QPWRQ1

Part No SN74AHCT32QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14TSSOP / OR Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT32
Other Names 296-18537-6,TEXTISSN74AHCT32QPWRQ1,-296-18537-1,296-18537-2,296-18537-1,296-18537-2R,296-18537-1R,2156-SN74AHCT32QPWRQ1,296-18537-6R,-296-18537-1,-296-18537-1R,-SN74AHCT32QPWRQ1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257508-SN74AHCT32QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT32QPWRQ1 CAD Model

Description

Product Overview: SN74AHCT32QPWRQ1 from Texas Instruments

The SN74AHCT32QPWRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the TI's 'AHCT' family of products, which are known for their advanced high-speed CMOS technology. Specifically designed to meet the rigorous standards of the automotive industry, the SN74AHCT32QPWRQ1 is AEC-Q100 qualified and operates over a broad temperature range, making it suitable for various automotive applications.

This quad 2-input OR gate IC offers a perfect blend of speed and power consumption, which is critical for modern automotive electronics. With a wide operating voltage range of 4.5 V to 5.5 V, it provides a high degree of flexibility for designers to integrate the device into both 5V systems and mixed-voltage systems while ensuring compatibility with TTL levels.

The SN74AHCT32QPWRQ1 features inputs that are capable of translating inputs from 5V down to 3.3V or 2.5V, allowing for interfacing with various logic levels without the need for additional level shifters. This makes it an ideal choice for multi-voltage systems and for bridging the gap between different logic families.

With its low power consumption and fast switching characteristics, the SN74AHCT32QPWRQ1 ensures minimal energy waste and high-speed operation, which are essential for the demanding environment of automotive electronics. The device is offered in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications.

Furthermore, the SN74AHCT32QPWRQ1 is characterized for operation from -40°C to 125°C, which ensures reliable performance in the extreme temperature variations commonly found in automotive settings. Its robust design and manufacturing process guarantee long-term reliability, a critical factor for automotive manufacturers and suppliers.

Overall, the SN74AHCT32QPWRQ1 from Texas Instruments is a testament to TI's commitment to providing high-quality, reliable components for the automotive industry. Its performance, durability, and design flexibility make it an excellent choice for designers seeking to enhance the efficiency and reliability of their automotive electronic systems.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4507 $51.8305
275+ $0.3698 $101.6950
420+ $0.3582 $150.4440
580+ $0.3467 $201.0860
750+ $0.3351 $251.3250
1,000+ $0.3005 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,019 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess