Product Overview: SN74AHCT1G04DCKT
The SN74AHCT1G04DCKT is a high-performance, single-gate CMOS logic inverter produced by Texas Instruments, a leader in semiconductor design and manufacturing. This device is part of the 'AHCT' family, which is known for its high-speed CMOS technology that is compatible with TTL (Transistor-Transistor Logic) levels. The SN74AHCT1G04DCKT is designed to provide optimal performance in a wide range of digital applications.
Key Features
- Logic Type: Inverter
- Logic Level: CMOS
- Operating Voltage Range: 4.5V to 5.5V
- Output Current: ±8mA
- Propagation Delay Time: 8ns at 5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SC-70 (SOT-323)
- Number of Pins: 5
Applications
The SN74AHCT1G04DCKT is an incredibly versatile component, suitable for a wide array of electronic circuits and systems. It is commonly used in:
- Logic level conversion
- Signal inversion
- Wave shaping
- Oscillators
- Pulse generators
Quality and Reliability
Texas Instruments is renowned for its commitment to quality, and the SN74AHCT1G04DCKT is no exception. Each device undergoes rigorous testing to ensure it meets the high standards set by Texas Instruments for performance and reliability. This ensures that designers can integrate this inverter into their systems with confidence, knowing it will provide reliable service throughout its lifespan.
Environmental Compliance
The SN74AHCT1G04DCKT complies with various environmental standards, including RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals). This commitment to environmental responsibility not only helps protect the planet but also ensures that the product can be used in a wide range of markets around the world.