Product Overview: SN74AHCT1G00DCKT
The SN74AHCT1G00DCKT is a high-performance, single 2-input positive-NAND gate integrated circuit, designed and manufactured by Texas Instruments. This logic gate is part of the 'AHCT' family and is created using advanced silicon-gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.
Key Features
- Logic Type: 2-Input Positive-NAND Gate
- Package: Supplied in a compact 5-pin SC-70 (SOT-353) package, it is ideal for space-constrained applications.
- Operating Voltage: Ranges from 4.5V to 5.5V, making it compatible with 5V systems and providing a margin for standard TTL levels.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, ensuring compatibility with legacy systems while providing robust output performance.
- Speed: Propagation delay time is significantly reduced, providing fast response times suitable for high-speed applications.
- Power Consumption: Low power consumption is a hallmark of this device, with a typical ICC of only 20 µA max.
Applications
Due to its high-speed performance and low power consumption, the SN74AHCT1G00DCKT is an excellent choice for a wide range of applications. It is often used in:
- Telecommunications
- Computers and computer peripherals
- Data storage and logic processing units
- Portable electronics
- Instrumentation and control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74AHCT1G00DCKT is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device is fully specified for partial-power-down applications using Ioff, which helps prevent damaging current backflow through the device when it is powered down.
Environmental Compliance
The product is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. It is also lead-free, minimizing the environmental impact and making it suitable for use in a wide range of environmentally sensitive applications.