EN
  • EN
  • DE

SN74AHCT174DGVRG4

Part No SN74AHCT174DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16TVSOP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TFSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 8.8ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 2 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TVSOP
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHCT174
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258641-SN74AHCT174DGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT174DGVRG4 CAD Model

Description

Overview of the SN74AHCT174DGVRG4

The SN74AHCT174DGVRG4 is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This particular device belongs to the 74AHCT family and is designed as a Hex D-type flip-flop with clear functionality. It is an essential component for a wide range of digital applications where storage or transfer of data is required.

Key Features

  • Logic Type: Hex D-type flip-flop with clear
  • Operating Voltage: 4.5 V to 5.5 V, compatible with TTL levels
  • Output Current: -8 mA / 8 mA
  • Flip-Flop Type: Positive Edge
  • Propagation Delay Time: 11 ns at 5 V, ensuring swift data processing
  • IC Package Type: TVSOP (Thin Shrink Small Outline Package)
  • Mounting Type: Surface Mount, suitable for automated PCB assembly
  • Operating Temperature Range: -40°C to 85°C, allowing for use in diverse environmental conditions
  • RoHS: Compliant with RoHS standards, ensuring environmental sustainability

Applications

The SN74AHCT174DGVRG4 is versatile and can be implemented in various digital systems, including:

  • Data storage
  • Shift registers
  • Data synchronization
  • Counters and dividers
  • State machines

Quality and Reliability

As with all Texas Instruments products, the SN74AHCT174DGVRG4 is manufactured to the highest quality standards. The device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its robust design ensures long-term reliability, making it a preferred choice for engineers and designers across various industries.

Ordering and Packaging

The device is supplied in a TVSOP package and is available on tape and reel, facilitating efficient handling and placement during the manufacturing process. For ordering, the part number SN74AHCT174DGVRG4 should be used to reference this specific device.

In conclusion, the SN74AHCT174DGVRG4 from Texas Instruments is a high-performance, reliable solution for digital systems requiring D-type flip-flop functionality. Its compatibility with TTL levels and wide operating temperature range make it suitable for a multitude of applications where precision and durability are paramount.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess