The SN74AHCT16373DL from Texas Instruments is a high-performance, 16-bit transparent D-type latch with 3-state outputs. Designed to operate from 4.5 V to 5.5 V, this integrated circuit is part of the 'AHCT family, which provides a balanced trade-off between speed and power consumption, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics markets.
Key Features:
- Logic Type: D-type Latch
- Number of Bits per Element: 16
- Output Type: 3-State
- Operating Voltage: 4.5 V to 5.5 V
- Output Current: High-level output current of -8 mA and low-level output current of 8 mA
- Setup Time: Ensures fast setup times for high-speed operation
- Package / Case: 48-BSSOP
The device features two sections of eight latches with individual latch-enable (LE) inputs. When LE is high, the Q outputs follow the data (D) inputs. When LE is taken low, the Q outputs are latched at the levels set up at the D inputs. A buffered output-enable (OE) input can be used to place the eight outputs in either a normal logic state or a high-impedance state. In the latter mode, the outputs neither load nor drive the bus lines significantly, thus allowing multiple devices to be connected to the bus without the need for interface buffers.
The SN74AHCT16373DL is characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of operating conditions. The device is offered in a 48-BSSOP (Shrink Small-Outline Package) which provides a compact footprint while allowing for adequate routing and heat dissipation.
With its robust design and versatile features, the SN74AHCT16373DL is ideal for use in a variety of digital systems where high-speed, transparent data latching is required. Whether you're designing data buses, address latches, or buffer memory address registers, this TI product will deliver performance and reliability.