EN
  • EN
  • DE

SN74AHCT158PWR

Part No SN74AHCT158PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-1 DATASEL/MUX 16-TSSOP / Multiplexer 1-Element CMOS 8-IN 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel package
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 794907-SN74AHCT158PWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHCT158
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74AHCT158PWR CAD Model

Description

SN74AHCT158PWR by Texas Instruments

The SN74AHCT158PWR is a high-performance integrated circuit from the globally recognized manufacturer Texas Instruments. This device is a quadruple 2-line to 1-line data selector/multiplexer, designed to operate at exceptionally high speeds with a 5V tolerant input capability when operating in the 4.5V to 5.5V Vcc range.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74AHCT158PWR is ideal for compact designs where space is at a premium. Its small footprint does not compromise on functionality or performance, making it a preferred choice for engineers and designers alike.

With its advanced High-Speed CMOS (Complementary Metal-Oxide-Semiconductor) technology, this multiplexer is designed to interface seamlessly with TTL (Transistor-Transistor Logic) levels, ensuring compatibility with a wide range of digital circuits. The SN74AHCT158PWR boasts a balanced propagation delay and transition times, which is crucial for maintaining signal integrity in fast switching applications.

Key features of the SN74AHCT158PWR include its low power consumption, which is a hallmark of the AHCT series, making it suitable for battery-operated and power-sensitive designs. Additionally, the device offers a wide operating temperature range, making it versatile for use in various environmental conditions.

The multiplexer's inputs include four individual 2-line inputs and two select inputs, which determine the data line to be routed to the output. Its outputs can drive up to 15 LSTTL loads, which means it can support multiple devices or loads without the need for additional buffering, thus simplifying design and reducing component count.

Applications for the SN74AHCT158PWR are diverse, ranging from data routing and signal gating to control systems and communication devices. Its reliability and performance make it an essential component in digital logic systems, data processing equipment, and consumer electronics where efficient data selection is required.

Overall, the SN74AHCT158PWR is a testament to Texas Instruments' commitment to producing high-quality, reliable components that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3588 $50.2320
340+ $0.2944 $100.0960
530+ $0.2852 $151.1560
725+ $0.2760 $200.1000
940+ $0.2668 $250.7920
1,255+ $0.2392 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess