EN
  • EN
  • DE

SN74AHCT139PWLE

Part No SN74AHCT139PWLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253603-SN74AHCT139PWLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139PWLE CAD Model

Description

The SN74AHCT139PWLE from Texas Instruments is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed to satisfy a wide range of applications. This versatile device is particularly well-suited for systems that require the demultiplexing of address signals for memory selection or data routing purposes.

Key Features

  • Operating Voltage Range: This device operates at a voltage range of 4.5 V to 5.5 V, making it compatible with many 5V systems and logic levels.
  • High-Speed: The SN74AHCT139PWLE is designed for high-speed operation, minimizing propagation delay and enabling efficient data processing.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it suitable for power-sensitive applications.
  • Dual 2-line to 4-line Decoder/Demultiplexer: The device features two individual decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive outputs (O0 to O3).
  • Active-Low Outputs: All outputs are active low, which means that the selected output will be low when the corresponding input condition is met.
  • Output Drive Capability: The SN74AHCT139PWLE can drive up to 8 LSTTL loads, providing ample current for most applications.

Applications

The versatility of the SN74AHCT139PWLE makes it ideal for a variety of applications, including:

  • Memory chip selection
  • Data routing and multiplexing
  • Digital signal processing
  • Computer systems
  • Instrumentation and control systems

Package and Quality

The SN74AHCT139PWLE is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving in PCB design. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to stringent industry standards and is subjected to rigorous testing to ensure high reliability and performance.

Conclusion

Overall, the SN74AHCT139PWLE from Texas Instruments is a reliable and efficient solution for decoding and demultiplexing needs in digital systems. Its combination of high-speed operation, low power consumption, and robust output drive capability make it an excellent choice for designers looking to optimize their system's performance.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess