EN
  • EN
  • DE

SN74AHCT139NSRE4

Part No SN74AHCT139NSRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 2:4 16SO / Decoder/Demultiplexer 1 x 2:4 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT139
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256877-SN74AHCT139NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139NSRE4 CAD Model

Description

Product Overview: SN74AHCT139NSRE4

The SN74AHCT139NSRE4 is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This IC is part of the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology, offering both high-speed operation and a balanced compromise between speed and power consumption.

Key Features

  • Logic Family: The SN74AHCT139NSRE4 belongs to the AHCT logic family, which ensures compatibility with TTL logic levels while providing CMOS-level power consumption.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V systems and providing a good margin for power supply variations.
  • Dual Decoder/Demultiplexer: The device features two individual 2-line to 4-line decoders/demultiplexers, each with its own address input, which allows for flexible usage in a wide array of applications.
  • High-Speed Operation: With fast propagation delays and transition times, this IC is designed for high-speed applications, ensuring quick response times for critical digital circuits.
  • Output Drive Capability: The SN74AHCT139NSRE4 is capable of driving up to 8 LSTTL loads, providing ample current to drive multiple inputs in complex digital systems.
  • Package Type: It is available in a 16-pin SOP (Small Outline Package), which is conducive to space-saving on printed circuit boards (PCBs).

Applications

The SN74AHCT139NSRE4 is versatile and can be used in a range of applications including:

  • Memory decoding or data routing applications
  • Address decoding for microprocessors
  • Function generators
  • Control interface for digital systems

Quality and Reliability

TI is known for its commitment to quality and the SN74AHCT139NSRE4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Whether for use in complex digital systems, or for simple logic control applications, the SN74AHCT139NSRE4 from Texas Instruments stands out as a robust and reliable choice for designers and engineers seeking a high-quality dual decoder/demultiplexer IC.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess