EN
  • EN
  • DE

SN74AHCT139DG4

Part No SN74AHCT139DG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC / Decoder/Demultiplexer 1 x 2:4 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AHCT139
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256864-SN74AHCT139DG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139DG4 CAD Model

Description

The SN74AHCT139DG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 'AHCT family and is a dual 2-line to 4-line decoder/demultiplexer that is optimized for use in systems that require high-speed, low-power consumption, and the ability to operate over a wide voltage range.

Key Features

  • Logic Family: AHCT
  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: Typical tpd of 8.5ns
  • Low Power Consumption: 20µA max ICC
  • Output Drive Capability: Up to 8 mA at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: SOIC-16

Product Description

The SN74AHCT139DG4 is designed to be used in applications that require decoding or demultiplexing. It features two individual 2-line to 4-line decoders in a single package. Each half of the device includes an active-low enable input (G) and two input lines (A and B) which are decoded into four mutually exclusive outputs (Y0 to Y3).

With its high-speed performance and low power consumption, the SN74AHCT139DG4 is suitable for a variety of applications including computers, data storage, instrumentation, and telecommunications systems. Its ability to operate over a wide voltage range makes it compatible with most 5V systems, ensuring easy integration into existing designs.

The SOIC-16 package of the SN74AHCT139DG4 is designed for surface-mount technology, making it ideal for compact and high-density circuit boards. The device also features balanced propagation delays and output transition times, which contribute to its reliable and predictable performance characteristics.

In summary, the SN74AHCT139DG4 from Texas Instruments is a versatile and efficient solution for systems requiring decoding or demultiplexing with high-speed operation and minimal power consumption. Its robust design and wide operating temperature range make it suitable for demanding environments and various applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess