EN
  • EN
  • DE

SN74AHCT138NG4

Part No SN74AHCT138NG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16DIP / Decoder/Demultiplexer 1 x 3:8 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHCT
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74AHCT138
Other Names SN74AHCT138NE4,SN74AHCT138NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256863-SN74AHCT138NG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138NG4 CAD Model

Description

Overview of the SN74AHCT138NG4 Decoder/Demultiplexer

The SN74AHCT138NG4 is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its reliability and versatility in digital systems. This device is part of the 'AHCT' family, which is characterized by advanced high-speed CMOS technology with TTL-compatible inputs.

Key Features

  • 3-to-8 Line Decoder/Demultiplexer: The SN74AHCT138NG4 is designed to take a 3-bit binary input and decode it into one of eight mutually exclusive outputs, making it an essential component for address decoding in memory selection, data routing, and control signal generation.
  • High-Speed Performance: With its fast propagation delay and transition times, this device is optimized for high-speed applications, ensuring minimal delay in digital circuits.
  • Multiple Enable Inputs: It includes two active-low and one active-high enable inputs, which must be satisfied to activate the device, providing an additional layer of control and security.
  • Wide Operating Voltage Range: The device can operate within a voltage range of 4.5V to 5.5V, compatible with standard TTL levels, making it suitable for interfacing with a variety of logic families.
  • Low Power Consumption: Leveraging CMOS technology, the SN74AHCT138NG4 consumes significantly less power compared to traditional TTL devices, thus contributing to energy-efficient designs.

Applications

The SN74AHCT138NG4 is commonly used in digital systems that require efficient data distribution and signal routing. Its applications span across various fields such as:

  • Data multiplexing
  • Memory address decoding
  • Control signal generation
  • Microprocessor peripheral selection

Package and Quality

Enclosed in a 16-pin DIP (Dual In-line Package), the SN74AHCT138NG4 is designed for through-hole mounting, which is ideal for prototyping and production in printed circuit boards (PCBs). Texas Instruments ensures that each device meets stringent quality standards, providing reliable performance for both industrial and commercial applications.

With its combination of speed, low power, and functional versatility, the SN74AHCT138NG4 is an excellent choice for designers looking to implement efficient decoding or demultiplexing in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess