EN
  • EN
  • DE

SN74AHCT138DBLE

Part No SN74AHCT138DBLE
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-Line to 8-Line Decoder / Demultiplexer 16-SSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 110 MHz
Mounting SMD (SMT)
Case / Package SSOP
Lead Free Contains Lead
Number of Bits 8
Number of Pins 16
RoHS Compliant
Win Source Part Number 1095005-SN74AHCT138DBLE
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138DBLE CAD Model

Description

Product Overview: SN74AHCT138DBLE

The SN74AHCT138DBLE is a high-performance integrated circuit from Texas Instruments, designed for applications requiring a 3-to-8 line decoder/demultiplexer. This device is particularly suitable for use in systems that require the selection or activation of multiple peripherals or devices with a minimal number of control lines. The SN74AHCT138DBLE is a part of the 'AHCT' family, which means it is fabricated with advanced silicon-gate CMOS technology to achieve high-speed operation while maintaining the low power consumption of CMOS devices.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5 V to 5.5 V, making it compatible with 5V systems.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, which is suitable for driving LEDs and other low-power devices.
  • Logic Level Compatibility: TTL input compatible, allowing it to interface with older logic families.
  • Package: Comes in a DBLE package, which is a 16-pin SSOP (Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Applications

The SN74AHCT138DBLE is versatile and can be used in various applications, including:

  • Memory chip selection
  • Data routing
  • Control line management
  • Device selection for multiplexed buses
  • Function generation

Performance and Quality

With Texas Instruments' commitment to quality, the SN74AHCT138DBLE is manufactured to the highest standards. It offers fast propagation delays and edge rates, which are critical for high-speed data processing and communication systems. Its robust design ensures that it can operate reliably in industrial and commercial environments, where dependability is paramount.

Ordering and Packaging

When ordering the SN74AHCT138DBLE, it's important to consider packaging options and order quantities to meet production requirements. Texas Instruments provides comprehensive technical support and documentation, including datasheets and application notes, to assist in the integration of the SN74AHCT138DBLE into your design.

For designers and engineers looking for a reliable and high-performing 3-to-8 line decoder/demultiplexer, the SN74AHCT138DBLE from Texas Instruments is an excellent choice that combines functionality, efficiency, and quality.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess