EN
  • EN
  • DE

SN74AHCT138DB

Part No SN74AHCT138DB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AHCT138
Standard Package 22 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670908-SN74AHCT138DB
Ultra Librarian 3D Model Ultra Librarian SN74AHCT138DB CAD Model

Description

SN74AHCT138DB - 3-Line To 8-Line Decoders/Demultiplexers

The SN74AHCT138DB, manufactured by Texas Instruments, is a high-performance integrated circuit designed to handle decoding and demultiplexing tasks in digital systems. This device features three binary select inputs (A, B, and C) and eight mutually exclusive outputs (Y0 to Y7). The SN74AHCT138DB is part of the AHCT family, which is known for its advanced high-speed CMOS technology, providing a perfect balance between speed and power consumption.

With its wide operating voltage range of 4.5V to 5.5V, the SN74AHCT138DB is versatile and can be used in various applications that require a 5V logic level. The device's outputs can sink currents up to 8 mA at 5V, making it suitable for driving LEDs, relays, and other low-power devices directly. Moreover, the SN74AHCT138DB has a typical propagation delay of only 13 ns, ensuring rapid response times for high-speed digital systems.

The SN74AHCT138DB incorporates additional features such as the ability to disable its outputs by using the G1, G2A, and G2B inputs. When either G2A or G2B is high, or G1 is low, all outputs are disabled and take a high-impedance state, which is essential for interfacing with bus-oriented systems where multiple outputs need to be connected to a common bus without interference.

This device is provided in a 16-pin SSOP (Shrink Small Outline Package) that offers a reduced footprint on printed circuit boards, making it ideal for space-constrained applications. The SN74AHCT138DB is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The SN74AHCT138DB is a crucial component in digital systems where address decoding or data routing is required, such as in microprocessor or microcontroller-based systems, memory management, control applications, and various types of digital logic circuits. Its robust design and advanced technology make it a dependable choice for designers looking to implement efficient and reliable decoding or demultiplexing solutions.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1540 $50.0500
795+ $0.1264 $100.4880
1,225+ $0.1225 $150.0625
1,690+ $0.1185 $200.2650
2,185+ $0.1146 $250.4010
2,925+ $0.1027 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess