SN74AHCT125PW Quadruple Bus Buffer Gates with 3-State Outputs
The SN74AHCT125PW from Texas Instruments is a high-performance, quadruple bus buffer gate featuring 3-state outputs that are designed to have the capability of driving highly capacitive or relatively low-impedance loads. This integrated circuit is crafted to deliver a high-speed and reliable buffering solution for a wide range of digital applications.
Constructed with advanced silicon-gate CMOS technology, the SN74AHCT125PW offers a significant advantage in terms of speed and power consumption over its counterparts. The device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL levels while maintaining CMOS low power dissipation.
Key Features:
- Logic Type: Quadruple Bus Buffer Gate
- Output Type: 3-State
- Operating Voltage: 4.5V to 5.5V
- Output Drive Capability: -32mA / 64mA
- Propagation Delay Time: 8.5ns at 5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
The device features four independent line drivers with 3-state outputs. Each output is disabled when the associated output-enable (OE) input is high. When OE is low, the respective gate passes the data from the A input to its Y output. This feature allows for the creation of complex bus and data-routing configurations essential in modern digital systems.
SN74AHCT125PW is packaged in a slim TSSOP-14 package, which is optimized for reduced space on printed circuit boards. The small footprint coupled with the high functionality of the SN74AHCT125PW makes it an excellent choice for use in telecommunications, computing, and industrial electronics where space and power efficiency are critical.
With its robust design and proven reliability, the SN74AHCT125PW from Texas Instruments stands out as a versatile component for designers looking to improve signal integrity and drive capability in their digital interfacing applications.