Product Overview: SN74AHCT04RGYR by Texas Instruments
The SN74AHCT04RGYR is a high-performance, hex inverter integrated circuit from Texas Instruments, designed to address a wide range of digital logic applications. This IC is part of the 'AHCT family, which means it combines the speed of the 'ACT family with the drive strength of the 'HC family, making it suitable for interfacing with both CMOS and LVTTL levels.
Each inverter of the SN74AHCT04RGYR is designed to provide high-speed operation while driving capacitive loads. This makes it particularly useful in systems that require fast switching times and robust drive capabilities. The device operates over a broad voltage range from 4.5V to 5.5V, which allows for compatibility with standard 5V digital systems, ensuring easy integration into a wide range of applications.
Key Features:
- Logic Type: Hex Inverter - The device contains six independent inverter gates.
- Operating Voltage: 4.5V to 5.5V - Compatible with typical 5V logic levels.
- Output Drive Current: ±8-mA at 5 V - Strong drive capability to handle capacitive loads.
- Maximum Operating Temperature: Up to 85°C - Suitable for industrial environments.
- Package: VQFN (RGR) 14 - A compact, leadless package that saves space on printed circuit boards.
- RoHS Compliant: Yes - Meets environmental standards for hazardous substance regulations.
The SN74AHCT04RGYR is also characterized for operation from -40°C to 85°C, which ensures reliable performance under extreme temperature conditions. This temperature range, coupled with its fast switching speeds, makes it an excellent choice for industrial, commercial, and telecommunications applications where reliability and performance are critical.
With its advanced design and robust electrical characteristics, the SN74AHCT04RGYR from Texas Instruments stands out as an essential component for designers looking to improve the logic performance and drive capabilities of their digital systems. Its small form factor and high functionality make it an ideal choice for space-constrained applications that require high-speed logic operations.
Whether you are designing consumer electronics, automotive systems, or complex digital logic circuits, the SN74AHCT04RGYR provides the reliability and performance necessary to meet the demands of your application.