EN
  • EN
  • DE

SN74AHCT00QDRQ1

Part No SN74AHCT00QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC / NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AHCT
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHCT00
Other Names 296-14349-2,-296-14349-1,TEXTISSN74AHCT00QDRQ1,2156-SN74AHCT00QDRQ1,296-14349-2R,296-14349-1R,296-14349-1,-296-14349-1,296-14349-6R,-SN74AHCT00QDRQ1R,296-14349-6,-296-14349-1R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257510-SN74AHCT00QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74AHCT00QDRQ1 CAD Model

Description

Product Overview: SN74AHCT00QDRQ1

The SN74AHCT00QDRQ1 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This device belongs to the 'AHCT' family, which is characterized by its advanced high-speed CMOS technology that offers the perfect balance between speed and power consumption.

Key Features

  • Logic Type: The SN74AHCT00QDRQ1 features NAND logic gates, which are fundamental components in digital electronics, used in various logic circuits and computing applications.
  • Number of Gates: This integrated circuit contains four independent 2-input NAND gates, providing designers with flexibility and efficiency in their circuit designs.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it compatible with typical 5V systems and ensuring reliable performance across different voltage levels.
  • Output Drive Capability: The device can drive up to 8 LSTTL loads, ensuring strong signal transmission and reducing the need for additional buffering in complex circuits.
  • Temperature Range: The SN74AHCT00QDRQ1 is designed to operate over an extended temperature range, from -40°C to 125°C, which makes it suitable for harsh environmental conditions often encountered in automotive and industrial settings.
  • Package and Mounting: It comes in a SOP (Small Outline Package) with a Reel packing for easy mounting and is RoHS compliant.
  • Qualification Standards: The device is qualified for automotive applications, meeting the stringent requirements of the AEC-Q100 standard, ensuring high reliability and performance under extreme conditions.

Applications

The SN74AHCT00QDRQ1's robust design makes it ideal for a wide range of applications, particularly in the automotive sector, where it can be used in engine control units, body electronics, and infotainment systems. It is also well-suited for industrial applications such as automation control systems, power management, and other logic interface tasks.

With its combination of high-speed performance, low power consumption, and automotive qualification, the SN74AHCT00QDRQ1 from Texas Instruments is an essential component for designers who require a reliable and versatile NAND gate logic solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4475 $51.4625
275+ $0.3672 $100.9800
425+ $0.3557 $151.1725
585+ $0.3443 $201.4155
755+ $0.3328 $251.2640
1,010+ $0.2984 $301.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,440 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess