The SN74AHC374PWRG4 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. This device is part of the advanced high-speed CMOS (AHC) family, which is known for its robust performance and compatibility with a wide range of applications. The SN74AHC374PWRG4 is designed to store eight bits of data and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.
Key Features
- Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
- Operating Voltage: 2 V to 5.5 V, compatible with TTL logic levels
- Edge-Triggered: Captures data on the rising edge of the clock signal
- Output Capability: Bus-friendly outputs with 3-state functionality allow for direct connection to a bus-structured system
- Propagation Delay: Fast propagation delays and output transition times
- IC Package Type: TSSOP (Thin Shrink Small Outline Package)
- Temperature Range: Operational between -40°C to 85°C
- RoHS Compliance: Meets environmental standards for lead-free components
Applications
The SN74AHC374PWRG4 is versatile and can be used in a variety of digital applications, including:
- Memory storage and data transfer systems
- Communication equipment
- Microprocessor or microcontroller systems
- Data buses
- Industrial control systems
Quality and Reliability
As with all Texas Instruments products, the SN74AHC374PWRG4 is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability. Customers can trust this component for critical and demanding applications that require long-term operational stability.
Ordering Information
The SN74AHC374PWRG4 is available in a TSSOP package and is supplied in tape and reel form for automated assembly processes. For detailed ordering and shipping information, consult the Texas Instruments datasheet or contact their sales office.