The SN74AHC1G86DCK3 is a high-speed CMOS device from Texas Instruments, designed to deliver the functionality of a single 2-input exclusive-OR gate. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, which is known for its robust performance and compatibility with a wide range of applications. The device operates over a broad voltage range of 2V to 5.5V, making it versatile for interfacing with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
With its compact SC70 package, the SN74AHC1G86DCK3 is ideal for space-constrained applications. Despite its small size, it offers high noise immunity and low power consumption, characteristics that are essential for modern electronic devices. The balanced propagation delays and output transition times further contribute to its reliable and predictable performance.
Key features of the SN74AHC1G86DCK3 include:
- Logic Type: 2-Input Exclusive-OR Gate
- Operating Voltage Range: 2V to 5.5V
- Output Current: ±8 mA
- Propagation Delay Time: 9 ns at 4.5V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SC-70, SOT-323
Applications for the SN74AHC1G86DCK3 are diverse and include anything from portable devices to complex computing systems. It can be used for signal gating, data processing, parity generation, and comparison functions. Due to its high-speed nature, this component is also suitable for telecommunications, computing, and networking equipment where rapid data processing is required.
Overall, the SN74AHC1G86DCK3 from Texas Instruments is a reliable and efficient solution for designers looking to implement exclusive-OR logic functions with minimal power draw and space usage. Its performance and versatility make it an excellent choice for a wide range of electronic applications.