Product Overview: SN74AHC1G08DRLRG4
The SN74AHC1G08DRLRG4 is a high-quality, single 2-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This device is part of the AHC family, which stands for Advanced High-Speed CMOS. It is designed to operate from a wide range of power supplies, from 2V to 5.5V, making it suitable for a variety of logic interfacing applications, including battery-powered devices and portable electronics.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 2V to 5.5V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOT-5X3
- Logic Level: Low
- Output Current: ±8mA
- Propagation Delay Time: 8ns at 4.5V
Performance and Efficiency
The SN74AHC1G08DRLRG4 is optimized for exceptional performance and efficiency. Its low power consumption makes it an ideal choice for energy-sensitive applications. The device also features a balanced propagation delay and transition times, which ensures reliable and fast operation even in demanding conditions.
Applications
Due to its versatile nature, the SN74AHC1G08DRLRG4 is commonly used in a wide range of applications. These include, but are not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wearable Technology
- Embedded Systems
- Industrial Control Systems
- Data Processing
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC1G08DRLRG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products. This component is RoHS compliant and is designed with the environment in mind, minimizing the use of hazardous substances in its construction.
Ordering and Packaging
Each SN74AHC1G08DRLRG4 comes in a compact SOT-5X3 package, which is designed for optimal space-saving on PCBs. When ordering, ensure the part number is correctly referenced to receive the genuine product from Texas Instruments. For volume orders or specific packaging requirements, contact Texas Instruments or an authorized distributor.