Product Overview: SN74AHC1G08DBVT
The SN74AHC1G08DBVT from Texas Instruments is a high-performance, single 2-input positive-AND gate that belongs to the 'AHC' family of logic devices. This integrated circuit is designed to operate with a wide power supply range from 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. Its low power consumption and high noise immunity are characteristic of CMOS technology, ensuring efficient and reliable operation in various applications.
Key Features
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 2V to 5.5V
- Output Current: ±8mA
- Operating Temperature: -40°C to +85°C
- Package: SOT-23-5
- Mounting Type: Surface Mount
- Logic Level Compatibility: TTL
The device's optimized design allows for fast and reliable logic operations with a typical propagation delay (tpd) of only 8ns at 5V, which is crucial for high-speed digital systems. Furthermore, its robust latch-up performance exceeds 250mA, providing excellent stability and protection against overcurrent conditions.
Applications
The versatility of the SN74AHC1G08DBVT makes it a suitable choice for a wide range of applications, including:
- Smartphones, Tablets, and Wearable Technology
- Embedded Systems
- Microcontroller Interfacing
- Networking Equipment
- Portable Electronics
- Power Management Circuits
Its compact SOT-23-5 package is ideal for space-constrained applications, and the device's surface-mount design allows for efficient assembly in automated manufacturing processes. The SN74AHC1G08DBVT is also characterized for operation from -40°C to +85°C, ensuring reliability across a broad range of environmental conditions.
With its combination of high-speed performance, low power consumption, and wide compatibility, the SN74AHC1G08DBVT from Texas Instruments represents a reliable solution for designers seeking a compact and efficient logic gate for their digital circuits.