The SN74AHC1G00DBVRE4 is a high-quality, single-gate NAND gate IC from Texas Instruments, designed to meet the needs of a wide range of digital logic applications. This device is part of the AHC family, which stands for Advanced High-Speed CMOS, indicating that it is manufactured using a silicon-gate CMOS process. The SN74AHC1G00DBVRE4 is characterized by its low power consumption and high-speed operation, making it an excellent choice for battery-operated and portable devices, as well as high-speed systems.
Key Features
- Logic Type: 2-Input NAND Gate
- Package: SOT-23-5, a small outline transistor package that is compact and suitable for space-constrained applications.
- Operating Voltage Range: 2 V to 5.5 V, accommodating a variety of power supply levels.
- Output Drive Capability: ±8 mA at 5 V, providing reliable logic level driving.
- Switching Characteristics: Fast propagation delay (tpd), typically 4.3 ns at 5 V, for high-speed performance.
- Temperature Range: -40°C to 85°C, ensuring functionality across a wide range of environmental conditions.
- Low Power Consumption: ICC of 1 µA max at TA = 25°C, contributing to energy efficiency in applications.
Applications
The versatile nature of the SN74AHC1G00DBVRE4 makes it suitable for an array of applications, including:
- Portable and battery-operated devices
- Embedded systems
- Microprocessor and microcontroller logic support
- Networking equipment
- Signal processing
- Control systems
Quality and Reliability
Texas Instruments is known for their commitment to quality and reliability, and the SN74AHC1G00DBVRE4 is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from TI products. For designers and engineers looking for a dependable and efficient logic solution, the SN74AHC1G00DBVRE4 is an excellent choice that combines performance with the trusted backing of Texas Instruments.