The SN74AHC174PWRG4 from Texas Instruments is a high-performance, hex D-type flip-flop with clear functionality integrated into a single device. Designed to operate on a wide voltage range from 2V to 5.5V, this flip-flop is part of the 'AHC' family, known for its low power consumption and high speed, making it suitable for a variety of digital applications.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Circuits: 6
- Output Type: Differential
- Function: Standard
- Voltage - Supply: 2V to 5.5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
Performance and Durability
The device features six edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clear function is synchronous, and when activated, it can reset all flip-flops, ensuring that the output is low, which is essential for initialization processes in digital systems.
Applications
Thanks to its versatility and robust performance, the SN74AHC174PWRG4 is ideal for a variety of applications, including:
- Buffer/Storage Registers
- Shift Registers
- Pattern Generators
- Industrial Controls
- Consumer Electronics
Reliability and Quality
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AHC174PWRG4 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring high performance in even the most demanding conditions.
Environmental Compliance
Furthermore, the SN74AHC174PWRG4 adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability ensures that the product is suitable for use in a wide range of global markets.