EN
  • EN
  • DE

SN74AHC16374DGVR

Part No SN74AHC16374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 120MHz
Max Propagation Delay @ V, Max CL 10.1ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 2.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Win Source Part Number 765113-SN74AHC16374DGVR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC16374
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74AHC16374DGVR CAD Model

Description

The SN74AHC16374DGVR from Texas Instruments is a high-performance, edge-triggered D-type flip-flop device designed for the smooth handling of digital signals in electronic systems. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is renowned for its robust performance and low power consumption.

Key Features:

  • Logic Type: 16-bit edge-triggered D-type flip-flops with 3-state outputs
  • Package: Supplied in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.
  • Operating Voltage: Designed to operate from a wide range of supply voltages between 2 V and 5.5 V, making it versatile for various logic level requirements.
  • High-Speed Performance: Features a typical tpd (propagation delay time) of 8.5 ns, providing fast response times for high-speed data processing tasks.
  • Low Power Consumption: The AHC series is known for low power dissipation, with a typical ICC (quiescent current) of only 20 µA, which helps in minimizing power usage in battery-powered devices.
  • Output Capability: Can drive up to 8 LSTTL (Low-power Schottky TTL) loads, giving it the ability to interface with various types of digital circuits.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system, providing high impedance when not actively driving a signal.

Applications:

The SN74AHC16374DGVR is a versatile component that can be used in a wide array of applications, including:

  • Bus Interface Buffers
  • Registering Clock Drivers
  • Memory Address Registers
  • Data Storage and Transfer
  • Communication Systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74AHC16374DGVR is no exception. It is produced using advanced manufacturing techniques to ensure high reliability and consistent performance across a range of environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess