EN
  • EN
  • DE

SN74AHC158PWR

Part No SN74AHC158PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TSSOP / Multiplexer 4 x 2:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AHC158
Other Names SN74AHC158PWRG4,296-4559-6,-SN74AHC158PWRE4,296-4559-6R,-296-4559-1,296-4559-2,SN74AHC158PWRE4,-SN74AHC158PWRG4,296-4559-1,-296-4559-1,-SN74AHC158PWRE4R,SN74AHC158PWRG4,-SN74AHC158PWRR,SN74AHC158PWRE4,TEXTISSN74AHC158PWR,2156-SN74AHC158PWR,-SN74AHC158PWRG4R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256891-SN74AHC158PWR
Ultra Librarian 3D Model Ultra Librarian SN74AHC158PWR CAD Model

Description

Product Overview: SN74AHC158PWR by Texas Instruments

The SN74AHC158PWR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device belongs to the AHC (Advanced High-Speed CMOS) family, which is known for its high-speed operation and compatibility with a wide range of voltage levels.

The SN74AHC158PWR is a quad 2-line to 1-line data selector/multiplexer that provides the function of four individual 2-line to 1-line data selectors/multiplexers in a single package. It is designed to multiplex signals from four separate input sources to a single common output line, allowing for increased flexibility and efficiency in digital circuit design.

Key features of the SN74AHC158PWR include:

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Type: Single-Ended
  • Propagation Delay Time: 12ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • Supply Voltage Range: 2V to 5.5V

This device is particularly suitable for applications that require routing data from multiple sources to a single destination, such as data buses in computer systems, communication devices, or complex digital signal processing. The SN74AHC158PWR's ability to operate over a broad voltage range makes it versatile for interfacing with both 5V and 3.3V logic levels, thus ensuring compatibility with various digital systems.

The SN74AHC158PWR comes in a TSSOP-16 (Thin Shrink Small Outline Package), which is a compact, space-saving package. This makes it ideal for use in space-constrained applications without sacrificing performance or functionality. The surface-mount package allows for efficient and streamlined PCB design and manufacturing processes.

As with all Texas Instruments products, the SN74AHC158PWR is designed with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3979 $51.7270
310+ $0.3265 $101.2150
475+ $0.3163 $150.2425
655+ $0.3061 $200.4955
845+ $0.2959 $250.0355
1,135+ $0.2653 $301.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess