EN
  • EN
  • DE

SN74AHC158DGVRE4

Part No SN74AHC158DGVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TVSOP / Multiplexer 4 x 2:1 16-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74AHC158
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256884-SN74AHC158DGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74AHC158DGVRE4 CAD Model

Description

The SN74AHC158DGVRE4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate on a 2-V to 5.5-V VCC supply. This integrated circuit is part of the AHC family, which is known for its low power consumption and high-speed operation, making it suitable for a wide range of applications in modern electronics.

Key Features

  • Versatility: The SN74AHC158DGVRE4 features four identical 2-line to 1-line data selectors/multiplexers, providing flexibility in routing signals within your circuit design.
  • Wide Operating Voltage: With a functional range from 2 V to 5.5 V, the device can be used in various logic-level environments, ensuring compatibility with both low-voltage and standard logic devices.
  • High-Speed Operation: The device boasts a typical tpd of 8.5 ns, facilitating high-speed data processing and quick switching between data sources.
  • Low Power Consumption: The low power Advanced High-Speed CMOS technology minimizes power draw, making the SN74AHC158DGVRE4 an energy-efficient choice for battery-powered and power-sensitive applications.
  • Output Drive Capability: The outputs can drive up to 8 LSTTL loads, providing sufficient current to interface with a variety of digital components.
  • Multiple Package Options: The device is available in various package types, including the compact TVSOP (DGV) package, which is ideal for space-constrained applications.

Applications

The SN74AHC158DGVRE4 is a versatile component that can be used in a multitude of applications such as:

  • Data routing and signal gating
  • Function generators
  • Communication systems
  • Computer peripheral interfacing
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AHC158DGVRE4 is no exception, with rigorous testing and quality control measures ensuring consistent performance and durability. The device is RoHS compliant and designed to meet the demanding standards of the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess