EN
  • EN
  • DE

SN74AHC157PWRG4

Part No SN74AHC157PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1253457-SN74AHC157PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC157
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC157PWRG4 CAD Model

Description

Product Overview

The SN74AHC157PWRG4 is a high-performance, quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family, which is renowned for its low power consumption and high speed. The SN74AHC157PWRG4 is specifically crafted to operate with a 2-V to 5.5-V VCC supply, making it suitable for a wide range of applications, including portable and battery-powered devices.

Key Features

  • Versatile Operation: With the ability to function across a broad voltage range, the SN74AHC157PWRG4 is an ideal choice for interfacing with both 5V and 3.3V logic levels.
  • Low Power Consumption: As part of the AHC family, this device ensures low power usage while maintaining high-speed operation, which is critical for power-sensitive applications.
  • High-Speed Performance: The SN74AHC157PWRG4 boasts fast propagation delays, typically 8.5 ns (max) at 5 V, allowing for efficient data processing and transfer.
  • Multiple Input and Output Configurations: The device features four multiplexer circuits, each with two inputs and one output, providing flexibility in routing signals within electronic systems.
  • Robust Design: The SN74AHC157PWRG4 is designed to handle inputs that can exceed the supply voltage, ensuring reliability and robustness in complex electronic environments.

Applications

The SN74AHC157PWRG4 is a versatile component that can be used in a variety of electronic systems, including:

  • Data multiplexing
  • Signal gating
  • Function selection
  • Communication systems
  • Computer peripheral multiplexing
  • Instrumentation and measurement systems

Packaging and Quality

Offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74AHC157PWRG4 is designed for surface-mount technology (SMT) and is available in tape and reel format for automated assembly processes. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

For designers and engineers looking for a reliable and efficient data selector/multiplexer, the SN74AHC157PWRG4 from Texas Instruments is an excellent choice that combines performance, low power consumption, and versatility.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2475 $50.7375
495+ $0.2031 $100.5345
765+ $0.1968 $150.5520
1,055+ $0.1904 $200.8720
1,360+ $0.1841 $250.3760
1,820+ $0.1650 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,492 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess