EN
  • EN
  • DE

SN74AHC132NSR

Part No SN74AHC132NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE POSITIVE-NAND GATES WITH SCHMITT-TRIGGER INPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHC
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.2 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOP
Package 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1253440-SN74AHC132NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74AHC132
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AHC132NSR CAD Model

Description

Overview of SN74AHC132NSR

The SN74AHC132NSR from Texas Instruments is a high-performance, quadruple positive-NAND gate with Schmitt-trigger inputs. This integrated circuit is designed to operate from a wide range of supply voltages, from 2 V to 5.5 V, making it suitable for a variety of logic interfacing applications, including those that require a 5V tolerant input.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NAND Gates with Schmitt-Trigger Inputs
  • Voltage Range: Operates from 2 V to 5.5 V, accommodating a variety of logic levels and making it suitable for interfacing with both 3.3V and 5V systems.
  • Package: Offered in a compact 14-pin SOP (Small Outline Package), the SN74AHC132NSR is designed for space-saving on PCBs.
  • Temperature Range: Designed to function over a broad temperature range, making it reliable for industrial applications.
  • Speed: Fast propagation delay times, which are crucial for high-speed logic operations and timing-critical applications.
  • Low Power Consumption: Characterized by low power dissipation, thus reducing energy consumption and heat generation in electronic systems.
  • Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which enhances noise immunity.

Applications

The SN74AHC132NSR is versatile and can be used in a wide array of electronic systems. Its robust design makes it suitable for applications such as:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Interfacing with different logic levels
  • Square wave generation
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHC132NSR is no exception. This product is manufactured to meet high standards, ensuring stable performance and longevity in the field. Whether it's being used in commercial electronics or demanding industrial environments, the SN74AHC132NSR delivers consistent functionality.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN74AHC132NSR.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess