EN
  • EN
  • DE

SN74AHC132DRG4

Part No SN74AHC132DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE POSITIVE-NAND GATES WITH SCHMITT-TRIGGER INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253438-SN74AHC132DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC132DRG4 CAD Model

Description

Product Overview: SN74AHC132DRG4 from Texas Instruments

The SN74AHC132DRG4 is a high-performance, quadruple positive-NAND gate with Schmitt-trigger inputs, meticulously designed and manufactured by Texas Instruments. This integrated circuit is part of the AHC family, which is known for its advanced high-speed CMOS technology. The SN74AHC132DRG4 is specifically engineered to handle a wide range of applications that require fast switching and stable performance.

Key Features

  • Voltage Range: The device operates with a versatile voltage range of 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels without the need for additional level shifting.
  • Schmitt-Trigger Inputs: The Schmitt-trigger inputs provide a hysteresis effect, which enhances noise immunity and allows the gate to handle slow input transition signals effectively.
  • High-Speed Performance: With a typical propagation delay (tpd) of 8ns at 5V, the SN74AHC132DRG4 provides high-speed operation, which is essential for timing-critical applications.
  • Low Power Consumption: This device is designed for low power consumption, with a low ICC of 20µA maximum, making it ideal for power-sensitive designs.
  • Output Drive Capability: The SN74AHC132DRG4 can drive up to 8 LSTTL loads, ensuring compatibility with a wide array of digital circuits.

Applications

The SN74AHC132DRG4 is highly versatile and can be used in numerous applications, including:

  • Wave and pulse shapers
  • Astable multivibrators
  • Circuit debouncing
  • Signal conditioning
  • Logic level translation

Packaging and Quality

This IC comes in a slim SOIC-14 package, denoted by the DRG4 suffix, which is ideal for space-constrained applications. The SN74AHC132DRG4 is also RoHS compliant, ensuring adherence to environmental standards and regulations. Texas Instruments is renowned for its commitment to quality, and this product is no exception, meeting high reliability and performance standards.

Conclusion

The SN74AHC132DRG4 from Texas Instruments represents a blend of high-speed performance, noise immunity, and low power consumption, making it an excellent choice for designers seeking a reliable and efficient quadruple positive-NAND gate with Schmitt-trigger inputs. Its wide operating voltage range and compatibility with multiple logic levels ensure that it can be integrated into a variety of digital systems with ease.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess