The SN74AHC04DGVRG4 from Texas Instruments is a high-speed, CMOS hex inverter integrated circuit designed for use in a wide range of digital applications. This device contains six independent inverters that are capable of transforming a high-level input signal into a low-level output, and vice versa.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Supply Voltage Range: 2 V to 5.5 V
- Operating Temperature: -40°C to +85°C
- Output Current: ±8 mA
- Propagation Delay Time: 8ns at 4.5V
- Mounting Type: Surface Mount
- Package / Case: TVSOP-14
- Logic Level - Low: 0.5V (Max) at VCC = 4.5V
- Logic Level - High: 1.5V (Min) at VCC = 4.5V
Applications
The versatility of the SN74AHC04DGVRG4 makes it suitable for a broad array of applications including:
- Signal conditioning
- Logic level shifting
- Wave shaping
- Oscillator circuits
- Glitch elimination
Product Advantages
The SN74AHC04DGVRG4 is designed with advanced silicon-gate CMOS technology which ensures low power consumption while maintaining high-speed operation. The device's balanced propagation delays provide reliable, predictable system performance. Furthermore, its wide operating voltage range and the ability to drive up to 8 mA of output current make it a flexible choice for interfacing with various components within a digital system.
Quality and Reliability
As with all Texas Instruments products, quality and reliability are at the forefront. The SN74AHC04DGVRG4 is no exception, offering robust performance and a design that meets or exceeds the industry standards for extended temperature operation, making it a reliable choice for both commercial and industrial applications.