EN
  • EN
  • DE

SN74AHC00DBRG4

Part No SN74AHC00DBRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253389-SN74AHC00DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC00DBRG4 CAD Model

Description

Product Overview: SN74AHC00DBRG4

The SN74AHC00DBRG4 is a high-performance, quadruple two-input positive-NAND gate integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This advanced logic gate is fabricated with silicon-gate CMOS technology which ensures reduced power consumption while maintaining high-speed operation.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Speed: With a typical propagation delay (tpd) of only 8ns at 5V, the SN74AHC00DBRG4 provides swift response times for critical applications.
  • Drive Capability: It can drive up to 8 LSTTL loads, which offers the flexibility to control multiple inputs and outputs efficiently.
  • Low Power Consumption: The device features a low power consumption characteristic, with a typical ICC of only 20µA maximum.
  • Output Drive Current: High-current outputs of ±8 mA at 5V allow for direct driving of small LEDs and other devices.

Applications

The SN74AHC00DBRG4 is suitable for a multitude of digital applications including:

  • Logic gate processing
  • Signal gating
  • Function generation
  • Complex logic circuits
  • Wave shaping and timing circuits

Physical Attributes

Encased in a DBRG package, the SN74AHC00DBRG4 is designed for surface-mount technology (SMT), which is ideal for compact PCB designs. The device's footprint is optimized for easy integration into automated manufacturing processes, ensuring a reliable solder connection and mechanical robustness.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AHC00DBRG4 is no exception, undergoing rigorous testing to ensure its performance under a variety of conditions. Customers can expect consistent and reliable operation from this Texas Instruments product across its intended application environments.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5280 $50.1600
235+ $0.4333 $101.8255
360+ $0.4197 $151.0920
495+ $0.4062 $201.0690
640+ $0.3927 $251.3280
855+ $0.3520 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess