EN
  • EN
  • DE

SN74ACT7881-30FN

Part No SN74ACT7881-30FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 68-PLCC / Synchronous FIFO 18K (1K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 33.4MHz
Access Time 18ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number 74ACT7881
Other Names 296-4494-5,-296-4494-5,296-4494-5R,-296-4494-5,TEXTISSN74ACT7881-30FN,-SN74ACT7881-30FNR,2156-SN74ACT7881-30FN-TI
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258858-SN74ACT7881-30FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7881-30FN CAD Model

Description

The SN74ACT7881-30FN is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the SN74 series, which is renowned for its reliability and versatility in a wide range of electronic applications.

Key Features:

  • Advanced CMOS Technology: Utilizing cutting-edge Complementary Metal-Oxide-Semiconductor (CMOS) technology, the SN74ACT7881-30FN offers excellent speed-power performance, making it suitable for high-speed and low-power applications.
  • High-Speed Operation: This device is capable of operating at clock frequencies up to 30 MHz, providing the necessary speed for demanding digital systems.
  • Wide Operating Voltage Range: The SN74ACT7881-30FN can function over a broad voltage range, typically from 4.5V to 5.5V, ensuring compatibility with a variety of logic levels and power supplies.
  • Robust I/O Pins: The inputs and outputs of this IC are designed to withstand electrostatic discharge (ESD) events, enhancing the durability and longevity of the device in harsh environments.
  • Flexible Packaging: The component is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, known as the -30FN, which is suitable for surface mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications:

The SN74ACT7881-30FN is versatile and can be used in a variety of digital systems, including:

  • Data communication equipment
  • High-speed data acquisition systems
  • Computers and computer peripherals
  • Digital signal processing (DSP)
  • Networking and telecommunication devices

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ACT7881-30FN is subject to rigorous testing and quality control procedures to ensure it meets the industry standards for performance and reliability. Customers can trust this device for critical and long-term applications.

Support and Resources:

For technical support, datasheets, and additional resources, customers can visit the Texas Instruments website or contact their customer service. The company provides extensive documentation and design resources to assist engineers in integrating the SN74ACT7881-30FN into their projects seamlessly.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess