EN
  • EN
  • DE

SN74ACT7813-40DLR

Part No SN74ACT7813-40DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO 64X18 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Synchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Manufacturer Texas Instruments
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name SN74ACT7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896416-SN74ACT7813-40DLR
Ultra Librarian 3D Model Ultra Librarian SN74ACT7813-40DLR CAD Model

Description

The SN74ACT7813-40DLR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular chip is part of the SN74 series and is known for its reliability and versatility in various electronic applications.

Key Features:

  • Technology: The device is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Logic Type: The SN74ACT7813-40DLR is a logic IC that provides efficient solutions for digital signal processing.
  • Operating Temperature: It has an extensive operating temperature range, making it suitable for industrial applications.
  • Package: This IC comes in a robust surface-mount package, specifically a 40-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Speed: It offers fast propagation delays, which is crucial for high-speed digital systems.
  • Supply Voltage: The device operates at a nominal supply voltage, compatible with other standard logic families, which allows for easy integration into various circuits.

Applications:

The SN74ACT7813-40DLR is suitable for a wide range of applications, including but not limited to:

  • Data communication systems
  • Servers and networking equipment
  • Signal processing units
  • Embedded systems
  • Consumer electronics

Quality and Support:

Texas Instruments is known for its commitment to quality. The SN74ACT7813-40DLR is backed by rigorous testing and quality control processes, ensuring that each chip meets the high standards expected by customers. Additionally, Texas Instruments provides comprehensive technical support and documentation, making design-in processes as seamless as possible.

Environmental Compliance:

The SN74ACT7813-40DLR adheres to environmental standards and is RoHS compliant, reducing the environmental impact and ensuring compatibility with current regulations on hazardous substances.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess