EN
  • EN
  • DE

SN74ACT7813-40DL

Part No SN74ACT7813-40DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 64  x18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEMORY 64X18 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Memory Size 1.125K (64 x 18)
Function Synchronous
Data Rate 25MHz
Access Time 20ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT7813
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253379-SN74ACT7813-40DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7813-40DL CAD Model

Description

The SN74ACT7813-40DL is a high-performance, synchronous 4-bit up/down binary counter designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the SN74ACT series, which is known for its advanced CMOS logic, operating with speed and precision while maintaining CMOS low-power consumption.

Key Features

  • Integrated Circuit Type: 4-Bit Synchronous Up/Down Counter
  • Logic Family: ACT
  • Logic Type: Binary Counter
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-16
  • Counting Sequence: Up/Down
  • Output Current: High/Low
  • Supply Voltage - Max: 5.5 V
  • Supply Voltage - Min: 4.5 V
  • Number of Pins: 16
  • Propagation Delay Time: 11.5 ns

Product Description

The SN74ACT7813-40DL is a versatile and reliable component for applications requiring precise counting operations. It features a fully synchronous internal architecture, which means that the state changes are initiated by the clock signal and occur simultaneously on all bits. This synchronous design allows for higher speed counting operations compared to asynchronous (ripple-carry) counters.

The counter can be programmed to operate either as an up-counter or a down-counter through the use of an up/down control input. It also includes a clear function, which sets all outputs low, and a load function, which allows the counter to be preset to a desired value. The outputs can drive up to 24 mA, providing the ability to drive LEDs, transistors, and other logic circuits directly.

With its wide operating temperature range and robust packaging, the SN74ACT7813-40DL is suitable for a variety of industrial and commercial applications, including process control systems, data storage devices, and communication equipment. Its fast propagation delay ensures high-speed operation for critical timing applications.

Overall, the SN74ACT7813-40DL from Texas Instruments combines the desirable features of speed, precision, and low power consumption, making it a preferred choice for designers looking for a reliable and efficient binary counter solution.

You May Also Be Interested in

Texas Instruments
IC SYNC FIFO MEM 2048X9 44-PLCC
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4603 $58.3809
7+ $15.9674 $111.7718
10+ $15.4684 $154.6840
14+ $14.9694 $209.5716
18+ $14.4705 $260.4690
24+ $12.9735 $311.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess