EN
  • EN
  • DE

SN74ACT7813-25DL

Part No SN74ACT7813-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 64 x18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEMORY 64X18 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Memory Size 1.125K (64 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ACT7813
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253378-SN74ACT7813-25DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7813-25DL CAD Model

Description

SN74ACT7813-25DL: A Robust Integrated Circuit from Texas Instruments

The SN74ACT7813-25DL is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of the SN74ACT series, which are known for their advanced CMOS logic high-speed operations. The SN74ACT7813-25DL is designed to meet the rigorous demands of modern electronic applications, offering a combination of speed, reliability, and versatility.

This particular device is a synchronous, pre-settable binary counter with an internal carry lookahead. It can be used in a variety of applications, such as in timing circuits, counters, and as part of more complex processing units. Its high-speed capability makes it an excellent choice for systems that require quick data processing and precise timing operations.

Key Features:

  • Technology: Built on advanced CMOS technology, the SN74ACT7813-25DL provides high-speed operation while maintaining low power consumption.
  • Functionality: The device features a 4-bit binary counter with a synchronous clear and a carry output for cascading multiple counters.
  • Performance: It boasts a typical clock frequency of 25 MHz, providing fast and efficient counting capabilities.
  • Power Supply: The SN74ACT7813-25DL operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) levels and ideal for interfacing with other 5V logic devices.
  • Package: It comes in a 20-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on PCBs (Printed Circuit Boards) and ensures efficient heat dissipation.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliable performance in diverse environments.

The SN74ACT7813-25DL also features inputs and outputs that are fully buffered for the highest noise immunity and pattern insensitivity to output impedance variations. This ensures that the device is suitable for the most demanding applications where noise immunity is crucial.

Overall, the SN74ACT7813-25DL from Texas Instruments represents a blend of cutting-edge technology and practical design, making it a go-to choice for engineers and designers looking for a reliable and efficient counter solution. Whether you're working on consumer electronics, industrial control systems, or complex computing devices, this integrated circuit will provide the performance and durability needed for your projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3313 $61.3252
8+ $12.5796 $100.6368
13+ $12.1865 $158.4245
17+ $11.7934 $200.4878
22+ $11.4002 $250.8044
30+ $10.2209 $306.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess