EN
  • EN
  • DE

SN74ACT7811-15PN

Part No SN74ACT7811-15PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 1024X18 80-LQFP / Synchronous FIFO 18K (1K x 18) Uni-Directional 40MHz 15ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 1mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ACT7811
Other Names -SN74ACT7811-15PNR,TEXTISSN74ACT7811-15PN,296-4477R,296-4477,2156-SN74ACT7811-15PN-TI
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258886-SN74ACT7811-15PN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7811-15PN CAD Model

Description

SN74ACT7811-15PN - Texas Instruments

The SN74ACT7811-15PN is a high-performance, synchronous FIFO (First-In, First-Out) memory chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74ACT series, known for its advanced CMOS logic technology which offers a perfect blend of speed, power efficiency, and noise immunity.

The SN74ACT7811-15PN is a versatile FIFO memory that is used in various applications where data buffering, storage, and flow control are essential. It is particularly useful in systems where data rates might vary or where it is necessary to synchronize data transfer between different digital subsystems. The FIFO's depth and width allow for a significant amount of data to be stored temporarily, ensuring smooth data processing and reducing the risk of overrun or underrun in digital systems.

Key Features:

  • Memory Size: The device comes with a 1024 x 9-bit memory size, which is suitable for intermediate data storage in digital applications.
  • Operating Speed: The SN74ACT7811-15PN features a fast access time, which is crucial for high-speed data processing tasks.
  • Interface Type: It includes a user-friendly parallel interface, making it easy to connect with other digital components.
  • Supply Voltage: The FIFO operates at a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic level systems.
  • Package: It is available in a 64-pin PDIP (Plastic Dual In-line Package), ensuring easy mounting on printed circuit boards.
  • Temperature Range: This device is designed to operate over an industrial temperature range, making it reliable in various environmental conditions.

The SN74ACT7811-15PN is ideal for applications that require reliable and fast data queuing such as networking, telecommunications, and computing. Its robust design and advanced technology make it a go-to choice for designers looking to implement FIFO memory in their systems. With Texas Instruments' reputation for quality and longevity, this product is sure to provide reliable service for the duration of its deployment.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9241 $59.7723
7+ $16.3480 $114.4360
10+ $15.8372 $158.3720
14+ $15.3263 $214.5682
17+ $14.8154 $251.8618
23+ $13.2828 $305.5044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess