EN
  • EN
  • DE

SN74ACT7807-15FN

Part No SN74ACT7807-15FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X9 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Synchronous FIFO 18K (2K x 9) Uni-Directional 67MHz 12ns 44-PLCC (16.58x16.58)
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.58x16.58)
Family Name SN74ACT7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ACT7807-15FN-NDR, 296-4460-5, 296-4460-5-NDR
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896414-SN74ACT7807-15FN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7807-15FN CAD Model

Description

The SN74ACT7807-15FN is a high-performance, integrated circuit designed by Texas Instruments, known for their expertise in developing innovative semiconductor technologies. This particular device falls under the category of logic counters, which are essential components in a wide range of digital applications.

Key Features

  • Type: Logic Counter/Divider
  • Series: 74ACT
  • Counting Sequence: Up
  • Output Type: Differential
  • Number of Elements: 1
  • Number of Bits per Element: 12
  • Supply Voltage - Max: 5.5 V
  • Supply Voltage - Min: 4.5 V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: PLCC-28

Product Description

The SN74ACT7807-15FN is a 12-bit up counter that operates with a 5 V supply. It is part of the 74ACT series, which is characterized by its compatibility with TTL levels while offering higher speed and better output drive capability. The counter advances on the low-to-high transition of the clock input signal, which is common for synchronous devices.

Designed for surface mount technology, this IC comes in a PLCC-28 (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust performance in a variety of environmental conditions. The device is suitable for a broad range of applications, including industrial controls, consumer electronics, and data processing systems.

The differential outputs of the SN74ACT7807-15FN ensure improved signal integrity, which is particularly beneficial in environments with higher levels of electrical noise. Additionally, the counter’s operation is specified for a temperature range of -40°C to +85°C, making it reliable for use in harsh conditions.

Overall, the SN74ACT7807-15FN from Texas Instruments represents a reliable and efficient solution for designers looking to incorporate a high-quality, up-counting logic counter into their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7362 $93.4724
3+ $38.3477 $115.0431
5+ $37.1493 $185.7465
6+ $35.9510 $215.7060
8+ $34.7526 $278.0208
10+ $31.1575 $311.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess