EN
  • EN
  • DE

SN74ACT7805-15DLR

Part No SN74ACT7805-15DLR
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 256 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Part Status Obsolete(EOL)
Memory Size 4.5K (256 x 18)
Function Synchronous
Data Rate 67MHz
Access Time 12ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1253368-SN74ACT7805-15DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT7805
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ACT7805-15DLR CAD Model

Description

Product Overview: SN74ACT7805-15DLR

The SN74ACT7805-15DLR is a high-performance, integrated circuit (IC) manufactured by Texas Instruments, a leader in semiconductor design and production. This particular IC belongs to the SN74ACT series, which is renowned for its advanced CMOS logic technology, offering a blend of speed and power efficiency that is ideal for a broad range of digital applications.

Key Features

  • Logic Type: The SN74ACT7805-15DLR is a synchronous up/down binary counter, adept at handling counting operations in digital circuits.
  • Counting Sequence: It is capable of both up and down counting, providing versatility in control and data processing tasks.
  • Output Frequency: The device can support an output frequency of up to 15 MHz, ensuring high-speed operation for demanding applications.
  • Supply Voltage: It operates at a supply voltage ranging from 4.5V to 5.5V, compatible with standard TTL levels and making it suitable for interfacing with a variety of digital systems.
  • Operating Temperature: The IC is designed to operate within a temperature range of -40°C to 85°C, making it reliable in varied environmental conditions.
  • Package: The SN74ACT7805-15DLR comes in a 20-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications.

Applications

This counter IC can be employed in multiple digital applications, including:

  • Industrial control systems
  • High-speed data processing
  • Consumer electronics
  • Automated test equipment
  • Robotics and automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74ACT7805-15DLR is no exception, with its robust design and manufacturing process ensuring reliable performance over its lifespan.

Support and Resources

Customers can access comprehensive technical support for the SN74ACT7805-15DLR, including detailed datasheets, application notes, and design resources, directly from the Texas Instruments website. Additionally, TI's customer service and engineering support teams are available to assist with any product-related inquiries or integration challenges.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess