EN
  • EN
  • DE

SN74ACT7802-40PN

Part No SN74ACT7802-40PN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC STROBED FIFO 1024X18 80QFP / Asynchronous FIFO 18K (1K x 18) Uni-Directional 25MHz 35ns 80-LQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 18K (1K x 18)
Function Asynchronous
Data Rate 25MHz
Access Time 35ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 74ACT7802
Other Names TEXTISSN74ACT7802-40PN,2156-SN74ACT7802-40PN-TI
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258890-SN74ACT7802-40PN
Ultra Librarian 3D Model Ultra Librarian SN74ACT7802-40PN CAD Model

Description

Product Overview: SN74ACT7802-40PN

The SN74ACT7802-40PN is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is a testament to Texas Instruments' commitment to providing innovative and reliable components for advanced electronic systems.

Key Features

  • Logic Family: The device belongs to the ACT (Advanced CMOS Technology) family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Logic Type: It is a specialized logic chip that is designed to perform specific digital functions efficiently.
  • Supply Voltage Range: The SN74ACT7802-40PN operates at a nominal supply voltage of 5V, with a tolerance that allows for stable operation in various conditions.
  • Operating Temperature: This component is designed to work reliably within an industrial temperature range, ensuring performance in demanding environments.
  • Pin Count: The package includes a practical number of pins, allowing for easy integration into circuit boards without unnecessary complexity.
  • Package Type: The device comes in a durable plastic package that ensures protection against physical and environmental stress.

Applications

The SN74ACT7802-40PN is suitable for a wide range of applications in the electronics industry. It is commonly used in:

  • Data processing systems
  • Communication equipment
  • Embedded systems
  • Signal processing units
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control procedures. The SN74ACT7802-40PN is no exception, as it undergoes extensive testing to ensure it meets the high standards expected from Texas Instruments products. Customers can trust in the reliability and longevity of this component when incorporated into their designs.

Support and Resources

For engineers and designers looking to incorporate the SN74ACT7802-40PN into their projects, Texas Instruments provides comprehensive support and resources. This includes detailed datasheets, application notes, and design guides to assist in the integration and use of the product. Additionally, Texas Instruments' customer support and technical assistance are readily available to address any questions or concerns that may arise.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess