EN
  • EN
  • DE

SN74ACT7801-15FN

Part No SN74ACT7801-15FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLOCKED FIFO 1024X18 68-PLCC / FIFO Mem Sync Dual Depth/Width Uni-Dir 1K x 18 68-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 18K (1K x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 230mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 794886-SN74ACT7801-15FN
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT7801
Introduction Date April 01, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ACT7801-15FN CAD Model

Description

The SN74ACT7801-15FN is a high-performance integrated circuit from Texas Instruments, designed for efficient and reliable operation in a wide array of digital applications. This versatile IC is a key component in the realm of digital signal processing, logic circuitry, and various timing solutions.

Key Features

  • Logic Type: This device falls under the category of register logic, which is essential for storage, transfer, and manipulation of data within digital circuits.
  • Number of Bits: The SN74ACT7801-15FN can handle a 256 x 18-bit FIFO (First In, First Out) memory, which is ideal for buffering and queueing data in applications requiring synchronous data transfers.
  • Frequency: It operates at a maximum clock frequency of 15MHz, ensuring rapid data processing and minimal delay in time-sensitive operations.
  • Operating Temperature: The device is designed to function reliably over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: Encased in a 64-LCC (Leadless Chip Carrier) package, the SN74ACT7801-15FN is compact and suitable for space-constrained applications.
  • Supply Voltage: It operates on a 5V supply voltage, which is compatible with TTL (Transistor-Transistor Logic) levels, thus allowing for easy integration with existing digital systems.

Applications

The SN74ACT7801-15FN is adept at handling high-speed data streams and is commonly employed in telecommunications, computing, and data acquisition systems. Its robust FIFO architecture makes it an excellent choice for network routers, switches, and buffer memory in various processing units.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74ACT7801-15FN is no exception. Manufactured with precision and subjected to rigorous testing, this IC meets high standards of performance and durability. Whether used in commercial or industrial applications, the SN74ACT7801-15FN by Texas Instruments stands as a testament to quality engineering and reliability.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess