EN
  • EN
  • DE

SN74ACT74DRG4

Part No SN74ACT74DRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 210MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 2μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1099133-SN74ACT74DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT74DRG4 CAD Model

Description

Overview of SN74ACT74DRG4

The SN74ACT74DRG4 is a dual positive-edge-triggered D-type flip-flop integrated circuit, manufactured by Texas Instruments. This device is part of the 74ACT family, which is known for its high-speed CMOS logic. It is designed to operate from a wide range of supply voltages, from 4.5V to 5.5V, making it suitable for a variety of digital applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 2
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 4.5V to 5.5V
  • IC Package Type: SOIC
  • Pin Count: 14
  • Operating Temperature Range: -40°C to +85°C
  • Propagation Delay Time: 8.5ns at 5V, 50pF
  • Output Current: ±24mA

Functional Description

The SN74ACT74DRG4 features two independent D-type flip-flops with individual clear and preset inputs for each flip-flop. The device allows for the flip-flops to be utilized independently or connected together for more complex applications. The clear and preset inputs are asynchronous, providing immediate reset or preset capabilities without the need for the clock signal.

Applications

Ideal for a wide range of digital applications, the SN74ACT74DRG4 is commonly used in:

  • Edge-triggered applications
  • Frequency counters
  • Shift registers
  • Binary counters
  • Memory storage units
  • System clocks for CPUs and FPGAs

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74ACT74DRG4 is no exception and is designed to meet or exceed the stringent standards required by industrial and consumer applications. Its robust design ensures stable performance across a wide range of environmental conditions.

Ordering and Packaging

When ordering, the complete part number SN74ACT74DRG4 is used to specify the Tape and Reel packaging option for ease of assembly in high-volume production environments. The device comes in a slim 14-pin SOIC package, which is suitable for surface-mount technology, providing a space-saving solution for PCB design.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess