Product Overview: SN74ACT573NSR by Texas Instruments
The SN74ACT573NSR is a high-performance, octal transparent D-type latch designed by Texas Instruments, which is renowned for its precision and durability in the semiconductor industry. This integrated circuit is part of the 74ACT series, which is well-known for its high-speed CMOS technology. It is specifically engineered to address the needs for buffering and data storage in bus-oriented systems.
Key Features
- Logic Type: Octal Transparent D-Type Latches with 3-state outputs
- IC Package Type: SO, which stands for Small Outline package, with the specific package being NSR (20-SOIC).
- Operating Voltage Range: 4.5 V to 5.5 V, making it compatible with 5V systems.
- High Drive: Capable of driving 15 LSTTL loads, ensuring compatibility with low-power Schottky TTL logic.
- Speed: Fast propagation delays and output transition times, which is critical for high-speed operations.
- Output Current: High current outputs of ±24 mA, which is suitable for driving high loads.
Applications
The SN74ACT573NSR is versatile and can be used in a wide range of applications. It is particularly useful in systems that require a temporary storage of data, such as:
- Computers and computer peripherals
- Data communication equipment
- Control systems
- Buffer memory address registers
Performance and Quality
With its robust design, the SN74ACT573NSR ensures reliable performance in a variety of environmental conditions. It has a wide operating temperature range, which allows it to function effectively in both commercial and industrial settings. Texas Instruments' commitment to quality means that this product meets stringent standards, ensuring consistent and reliable performance.
Environmental and Regulatory Compliance
The SN74ACT573NSR adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. Texas Instruments is committed to sustainability and ensures that its products are environmentally friendly and safe for use in a multitude of applications.
Overall, the SN74ACT573NSR from Texas Instruments is a reliable and efficient solution for data storage and transfer needs in high-speed digital systems, offering both performance and durability.