EN
  • EN
  • DE

SN74ACT3632-15PQ

Part No SN74ACT3632-15PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 132-QFP / FIFO Mem Sync Dual Bi-Dir 512 x 36 x 2 132-Pin BQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tray
Memory Size 36K (512 x 36 x 2)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 132-BQFP Bumpered
Manufacturer Package 132-BQFP (24.54x24.54)
Win Source Part Number 794884-SN74ACT3632-15PQ
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT3632
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ACT3632-15PQ CAD Model

Description

The SN74ACT3632-15PQ is a high-performance, octal registered transceiver manufactured by Texas Instruments. Designed to address the needs of high-speed data transmission and reception, this integrated circuit is ideal for applications requiring bidirectional communication and buffering of data lines. The device operates within the Advanced CMOS Technology (ACT) family, which ensures reduced power consumption while maintaining high-speed operation.

Key Features:

  • Speed: The SN74ACT3632-15PQ is designed for exceptional performance with a maximum shift frequency of 15 MHz, allowing for rapid data transfer and processing.
  • Logic Type: This device is an octal registered transceiver, which means it contains eight bidirectional data paths, each with a D-type flip-flop. It can transfer data from the A bus to the B bus and vice versa.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with many digital systems, ensuring easy integration into a wide range of applications.
  • Power Dissipation: With a low power dissipation, the SN74ACT3632-15PQ is suitable for energy-sensitive designs, contributing to overall power efficiency in electronic systems.
  • Package Type: The device comes in a 64-pin Plastic Quad Flatpack (PQ) package, which provides robustness and reliability while allowing for a compact footprint on printed circuit boards (PCBs).
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the SN74ACT3632-15PQ makes it suitable for a broad range of applications, including:

  • Data communication systems
  • Networking equipment
  • Computer peripherals
  • Bus interface and buffering
  • Industrial control systems

With its combination of speed, low power consumption, and bidirectional data transfer capabilities, the SN74ACT3632-15PQ from Texas Instruments is an excellent choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16DIP / FIFO Register Single-Element 4-CH CMOS 16-Pin PDIP Bulk
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess