Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1253329-SN74ACT245N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ACT245
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ACT245N CAD Model

Description

The SN74ACT245N is a high-performance, octal bus transceiver from Texas Instruments. Designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems, this integrated circuit is a crucial component for ensuring signal integrity in a variety of applications.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional lines that allow data flow in both directions, making it versatile for duplex operations.
  • Non-Inverting Buffers: The device includes non-inverting buffers which maintain the integrity of the signal during transmission.
  • Wide Operating Voltage Range: Operates at a voltage range of 4.5V to 5.5V, compatible with TTL logic levels, ensuring easy integration with existing systems.
  • High-Drive Outputs: Capable of driving up to 24mA at the outputs, allowing for the driving of heavy loads with minimal signal degradation.
  • Control Pins: Comes with direction control (DIR) and output-enable (OE) inputs that facilitate flexible control over data transmission paths.

Performance and Quality

The SN74ACT245N is designed for high-speed, low-power data transmission, with a typical propagation delay time of 8ns and a power-off protection that ensures no excessive current is drawn if the input voltage exceeds the supply voltage. It is characterized for operation from -40°C to 85°C, making it reliable in a wide range of environmental conditions.

Applications

With its robust feature set, the SN74ACT245N is ideal for a variety of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication and Telecommunication Systems
  • Buffer Memory Address and Data Interfacing
  • Peripheral Driving for Printers and Displays

Package and Availability

The device is offered in a 20-pin PDIP (Plastic Dual-In-line Package), making it suitable for through-hole mounting and easy to handle for prototyping and manufacturing. The SN74ACT245N is widely available and supported by Texas Instruments' reputation for quality and longevity in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.4134
ECAD model for SN74AXC2T45DCUR
Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.7822
ECAD model for SN74AXC1T45DRLR
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $0.9975
ECAD model for SN74HC623N
Maxim Integrated
Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R
Lowest to $18.2799
ECAD model for MAX3245EEUI+T
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for LCX162838MTD
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.8090
ECAD model for NCV7357D10R2G
Diodes Incorporated
IC BUFF NON-INV SGL DFN1010-6
Lowest to $0.0173
ECAD model for 74LVC1G07FW4-7
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFNW / 1/1 Transceiver Half CAN 8-DFNW (3x3)
Lowest to $1.3039
ECAD model for NCV7344MW0R2G
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20QFN
Lowest to $0.4888
ECAD model for SN74LV244ARGYR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1996 $59.9800
115+ $0.9844 $113.2060
180+ $0.9536 $171.6480
245+ $0.9228 $226.0860
315+ $0.8921 $281.0115
425+ $0.7998 $339.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,476 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention